Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
6,988
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6,988
in stock
|
Buy Now | |
element14
from US$0.25
|
6,988
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
2,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,415
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 54 V |
Breakdown VoltageVBR Min(V) | 60 V |
BreakdownVoltageVBR Max (V) | 66.3 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 87.1 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 60V to 66.3V |
Peak Pulse Current Ippm | 17.3A |
Power Dissipation Pd | 1.5kW |
1.5KW 54VWM 5% UNI DO214AB | TTI Europe |
Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 54 V, Do-214Ab, 2, 60 V Rohs Compliant: Yes |Littelfuse SMCJ54A | Newark Electronics |
DIODE, TVS, 54V, 1.5KW, UNI, 5%, SMC | element14 |
Littelfuse TVS Diode, Uni-Directional, 54V, 17.3A, DO-214AB | Distrelec |
TVS-DIODE UNI 1,5KW 64V SMC | Rutronik |
SMCJ Series 60 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ54A | RS Americas |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 17.2A |
Power Dissipation Pd | 1.5kW |
Diode TVS Single Uni-Dir 54V 1.5KW 2-Pin DO-214AB T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 54V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Uni-Dir 54V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ54A?
Additional datasheets, footprints and schematics for SMCJ54A are listed on our Part Details page. You can also find images and similar parts to SMCJ54A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ54A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ54A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ54A fall under?
The SMCJ54A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ54A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ54A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ54A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ54A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for SMCJ54A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ54A often in real-time on the comparison pages.
What if I can't find stock of SMCJ54A?
You can fill out our help required form which you can use to request a quote for SMCJ54A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.