Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
2,810
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
element14
from US$0.25
|
1,841
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
198
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 51 V |
Breakdown VoltageVBR Min(V) | 56.7 V |
BreakdownVoltageVBR Max (V) | 62.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 82.4 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
Breakdown Voltage Max | 62.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
1.5KW 51VWM 5% BI DO214AB | TTI Europe |
TVS-DIODE BI 1,5KW 60V SMC | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 51V, 18.2A, DO-214AB | Distrelec |
TVS DIODE, 1.5KW, 51V, BIDIR, DO-214AB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
Breakdown Voltage Max | 62.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 18.2A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
Breakdown Voltage Max | 62.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMCJ Series 1500 W 82.4 V Bi Directional Transient Voltage Suppressor - DO-214AB | Future Electronics |
Diode TVS Single Bi-Directional 51V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Bi-Dir 51V 1.5KW 2-Pin DO-214AB | Avnet America |
A 51V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ51CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ51CA?
Additional datasheets, footprints and schematics for SMCJ51CA are listed on our Part Details page. You can also find images and similar parts to SMCJ51CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ51CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ51CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ51CA fall under?
The SMCJ51CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ51CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ51CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ51CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ51CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Rutronik and Future Electronics have stock available or on a lead time for SMCJ51CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ51CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ51CA?
You can fill out our help required form which you can use to request a quote for SMCJ51CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.