Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,860
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
267,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
48,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
4,755
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,687
in stock
|
Buy Now | |
element14
from US$0.25
|
3,687
in stock
|
Buy Now | |
Farnell
from US$0.25
|
3,687
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
2,975
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 51 V |
Breakdown VoltageVBR Min(V) | 56.7 V |
BreakdownVoltageVBR Max (V) | 62.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 82.4 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
Breakdown Voltage Max | 62.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 18.2A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
Breakdown Voltage Max | 62.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMCJ51A | RS |
Diode TVS Single Uni-Directional 51V 1.5kW 2-Pin DO-214AB | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
1.5KW 51VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Single Uni-Dir 51V 1.5KW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
SMCJ Series 82.4 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Tvs Diode, 1.5Kw, 51V, Unidir, Do-214Ab Rohs Compliant: Yes |Littelfuse SMCJ51A | Newark Electronics |
TVS DIODE, 1.5KW, 51V, UNIDIR, DO-214AB | element14 |
Littelfuse TVS Diode, Uni-Directional, 51V, 18.2A, DO-214AB | Distrelec |
Where can I find additional details, specifications and documents for a SMCJ51A?
Additional datasheets, footprints and schematics for SMCJ51A are listed on our Part Details page. You can also find images and similar parts to SMCJ51A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ51A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ51A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ51A fall under?
The SMCJ51A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ51A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ51A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ51A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ51A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SMCJ51A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ51A often in real-time on the comparison pages.
What if I can't find stock of SMCJ51A?
You can fill out our help required form which you can use to request a quote for SMCJ51A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.