Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
9,810
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6,081
in stock
|
Buy Now | |
element14
from US$0.26
|
6,081
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
2,761
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
2,700
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 45 V |
Breakdown VoltageVBR Min(V) | 50 V |
BreakdownVoltageVBR Max (V) | 55.3 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 72.7 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 50V |
Breakdown Voltage Range | 50V to 55.3V |
Peak Pulse Current Ippm | 20.6A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 45V |
Termination Type | Surface Mount Device |
Time Measured | 5ns |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMCJ Series 45 V 1500 W BI-Directional Transient Voltage Suppressor - DO-214AB | Future Electronics |
Tvs Diode, 1.5Kw, 45V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 45V, BIDIR, DO-214AB | element14 |
Littelfuse TVS Diode, Bi-Directional, 45V, 20.6A, DO-214AB | Distrelec |
TVS-DIODE BI 1,5KW 52V SMC | Rutronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
Breakdown Voltage Max | 55.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Dir 45V 1500W 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 45V |
Clamping Voltage Vc Max | 72.7V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 50V |
RoHS Compliant | Yes |
1.5KW 45VWM 5% BI DO214AB | TTI Europe |
A 45V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ45CA | RS Americas |
Diode TVS Single Bi-Dir 45V 1.5KW 2-Pin DO-214AB | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMCJ45CA?
Additional datasheets, footprints and schematics for SMCJ45CA are listed on our Part Details page. You can also find images and similar parts to SMCJ45CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ45CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ45CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ45CA fall under?
The SMCJ45CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ45CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ45CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ45CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ45CA have stock available?
Authorised distributors including TTI Europe, Future Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for SMCJ45CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ45CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ45CA?
You can fill out our help required form which you can use to request a quote for SMCJ45CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.