Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
TTI Europe
from US$0.17
|
57,000
in stock
|
Buy Now | |
element14
from US$0.25
|
5,206
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
4,996
in stock
|
Buy Now | |
Farnell
from US$0.22
|
4,996
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
4,440
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
3,350
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,950
in stock
|
Buy Now | |
Avnet Asia
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 43 V |
Breakdown VoltageVBR Min(V) | 47.8 V |
BreakdownVoltageVBR Max (V) | 52.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 69.4 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 52.8V |
Breakdown Voltage Range | 47.8V to 52.8V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 21.6A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 43V |
Termination Type | Surface Mount Device |
Time Measured | 5ns |
Diode TVS Single Bi-Dir 43V 1.5KW 2-Pin DO-214AB T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 8.6A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 47.8V to 52.8V |
Peak Pulse Current Ippm | 21.7A |
Power Dissipation Pd | 6.5W |
1.5KW 43VWM 5% BI DO214AB | TTI Europe |
DIODE, TVS, 43V, 1500W, BIDIR, SMC | element14 |
Diode, Tvs, 43V, 1500W, Bidir, Smc | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Bi-Directional, 43V, 21.7A, DO-214AB | Distrelec |
TVS-DIODE BI 1,5KW 51V SMC | Rutronik |
SMCJ Series 69.4 V 1500 W Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 1500W 43V SMC | Schukat Electronic |
Diode, Fairchild, SMCJ43CA | RS |
Diode TVS Single Bi-Directional 43V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Bi-Dir 43V 1.5KW 2-Pin DO-214AB | Avnet America |
A 43V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ43CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ43CA?
Additional datasheets, footprints and schematics for SMCJ43CA are listed on our Part Details page. You can also find images and similar parts to SMCJ43CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ43CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ43CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ43CA fall under?
The SMCJ43CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ43CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ43CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ43CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ43CA have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMCJ43CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ43CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ43CA?
You can fill out our help required form which you can use to request a quote for SMCJ43CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.