Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
13,090
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
168,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
108,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
7,300
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
2,980
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
2,785
in stock
|
Buy Now | |
element14
from US$0.44
|
2,430
in stock
|
Buy Now | |
Farnell
from US$0.41
|
2,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,271
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,173
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,015
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMCJ36CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 36 V |
Breakdown VoltageVBR Min(V) | 40 V |
BreakdownVoltageVBR Max (V) | 44.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 58.1 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 44.2V |
Breakdown Voltage Range | 40V to 44.2V |
Breakover Voltage Min | 40V |
Device Marking | SMCJ36CA |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 25.8A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GFP |
Stand-off Voltage | 36V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 40V to 44.2V |
Peak Pulse Current Ippm | 10.3A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
1.5KW 36VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 36V 1.5KW 2-Pin DO-214AB | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 36V 1.5kW 2-Pin DO-214AB | Avnet America |
Diode TVS Bi-Dir 36V 1.5KW DO214AB | RS |
SMD TVS Diode Bip 1500W 36V SMC | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
DIODE, TVS, BIDIR, 36V, 1500W, SMC | element14 |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
RoHS Compliant | Yes |
SMCJ Series 58.1 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
TVS-DIODE BI 1,5KW 42V SMC | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 36V, 25.9A, DO-214AB | Distrelec |
Tvs Diode, 1.5Kw, 36V, Do-214Ab | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
TVS Diode Array, SMCJ Series, 58.1V Clamping, 25.9 Peak Pulse, 1 Channel | Littelfuse SMCJ36CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ36CA?
Additional datasheets, footprints and schematics for SMCJ36CA are listed on our Part Details page. You can also find images and similar parts to SMCJ36CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ36CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ36CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ36CA fall under?
The SMCJ36CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ36CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ36CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ36CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ36CA have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, RS and Rutronik have stock available or on a lead time for SMCJ36CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ36CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ36CA?
You can fill out our help required form which you can use to request a quote for SMCJ36CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.