SMCJ33CA-TP TVS - Transient Voltage Suppressors by Micro Commercial Components

TVS-DIODE 53.3V BIDIRECTIONAL DO-214A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.23
-
Buy Now

Specifications

TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 33V
Breakdown Voltage Min 36.7V
Breakdown Voltage Max 40.6V
Clamping Voltage Vc Max 53.3V
Peak Pulse Current Ippm 28.2A

Alternative Descriptions

SMCJ Series 53.3 V 1500W Bi-Directional Transient Voltage Suppressor Diode - SMC | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMCJ33CA-TP?

Additional datasheets, footprints and schematics for SMCJ33CA-TP are listed on our Part Details page. You can also find images and similar parts to SMCJ33CA-TP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMCJ33CA-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ33CA-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMCJ33CA-TP fall under?

The SMCJ33CA-TP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMCJ33CA-TP when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ33CA-TP you can contact the distributor directly for product support, shipping queries etc.

Is the SMCJ33CA-TP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMCJ33CA-TP have stock available?

Authorised distributors including Future Electronics have stock available or on a lead time for SMCJ33CA-TP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMCJ33CA-TP often in real-time on the comparison pages.

What if I can't find stock of SMCJ33CA-TP?

You can fill out our help required form which you can use to request a quote for SMCJ33CA-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay