Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
4,460
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
57,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
21,000
in stock
|
Buy Now | |
Farnell
from US$0.33
|
5,131
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
2,979
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,753
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,093
in stock
|
Buy Now | |
element14
from US$0.26
|
1,153
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMCJ26AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 26 V |
Breakdown VoltageVBR Min(V) | 28.9 V |
BreakdownVoltageVBR Max (V) | 31.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 42.1 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMCJ Series 1.5 kW 42.1 Vcl Uni-Directional Surface Mount TVS Diode- DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 26V, 35.7A, DO-214AB | Distrelec |
1.5KW 26VWM 5% UNI DO214AB | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ26A | RS Americas |
TVS DIODE, 1.5KW, 26V, UNIDIR, DO-214AB | element14 |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode, Fairchild, SMCJ26A | RS |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 26V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
RoHS Compliant | Yes |
Product Range:Smcj Series | Newark Electronics |
Diode TVS Single Uni-Dir 26V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ26A?
Additional datasheets, footprints and schematics for SMCJ26A are listed on our Part Details page. You can also find images and similar parts to SMCJ26A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ26A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ26A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ26A fall under?
The SMCJ26A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ26A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ26A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ26A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ26A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and RS have stock available or on a lead time for SMCJ26A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ26A often in real-time on the comparison pages.
What if I can't find stock of SMCJ26A?
You can fill out our help required form which you can use to request a quote for SMCJ26A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.