Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.32 |
6,960
|
Buy Now | |
TTI Europe | US$0.13 |
21,000
|
Buy Now | |
Schukat Electronic | US$0.24 |
14,200
|
Buy Now | |
Rutronik | US$0.13 |
6,000
|
Buy Now | |
Farnell | US$0.26 |
4,733
|
Buy Now | |
Newark Electronics | US$0.32 |
4,733
|
Buy Now | |
element14 | US$0.26 |
4,733
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
4,091
|
Buy Now | |
CoreStaff | US$0.25 |
2,980
|
Buy Now | |
Distrelec | US$0.44 |
2,970
|
Buy Now | |
Chip One Stop | US$0.15 |
1,569
|
Buy Now | |
Future Electronics | US$0.15 |
-
|
Buy Now | |
Avnet America | US$0.20 |
-
|
Buy Now | |
RS Americas | US$0.30 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
AEC Qualified | SMCJ24CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 24 V |
Breakdown VoltageVBR Min(V) | 26.7 V |
BreakdownVoltageVBR Max (V) | 29.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 38.9 V |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 29.5V |
Breakdown Voltage Range | 26.7V to 29.5V |
Breakover Voltage Min | 26.7V |
Device Marking | SMCJ24CA |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 38.6A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GEZ |
Stand-off Voltage | 24V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 24VWM 5% BI DO214AB | TTI Europe |
TVS-DIODE BI 1,5KW 28V SMC | Rutronik |
TVS DIODE, 1.5KW, 24V, BIDIR, DO-214AB | Farnell |
Tvs Diode, 1.5Kw, 24V, Bidir, Do-214Ab | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Bi-Directional, 24V, 38.6A, DO-214AB | Distrelec |
SMCJ Series 38.9 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 1500W 24V SMC | Schukat Electronic |
Diode, Fairchild, SMCJ24CA | RS |
Diode TVS Single Bi-Directional 24V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 24V 1.5KW 2-Pin DO-214AB | Avnet America |
A 24V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ24CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ24CA?
Additional datasheets, footprints and schematics for SMCJ24CA are listed on our Part Details page. You can also find images and similar parts to SMCJ24CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ24CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ24CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ24CA fall under?
The SMCJ24CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ24CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ24CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ24CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ24CA have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, RS, Rutronik and Farnell have stock available or on a lead time for SMCJ24CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ24CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ24CA?
You can fill out our help required form which you can use to request a quote for SMCJ24CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.