Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.13
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
78,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
66,000
in stock
|
Buy Now | |
element14
from US$0.20
|
29,908
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
27,658
in stock
|
Buy Now | |
Farnell
from US$0.18
|
27,658
in stock
|
Buy Now | |
RS
from US$0.26
|
3,950
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,030
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2,950
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,467
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,412
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
1,825
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
290
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMCJ24AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 24 V |
Breakdown VoltageVBR Min(V) | 26.7 V |
BreakdownVoltageVBR Max (V) | 29.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 38.9 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Peak Pulse Current Ippm | 15.4A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
1.5KW 24VWM 5% UNI DO214AB | TTI Europe |
SMCJ Series 38.9 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Diode TVS Uni-Dir 24V 1500W DO214AB | RS |
TVS-DIODE UNI 1,5KW 28V SMC | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 24V, 38.6A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS Diode, Uni-Directional, Surface Mount, 1500W, 2-Pin DO-214AB, SMCJ Series | Littelfuse SMCJ24A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 1500W 24V SMC | Schukat Electronic |
Diode TVS Single Uni-Directional 24V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 26.7V |
Breakdown Voltage Range | 26.7V to 29.5V |
Breakover Voltage Min | 26.7V |
Device Marking | SMCJ24A |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 38.6A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GEZ |
Stand-off Voltage | 24V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 24V 1.5KW 2-Pin DO-214AB | Avnet America |
DIODE, TVS, 24V, 1500W, SMC | element14 |
Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 24 V, Do-214Ab, 2, 26.7 V Rohs Compliant: Yes |Bourns SMCJ24A | Newark Electronics |
Where can I find additional details, specifications and documents for a SMCJ24A?
Additional datasheets, footprints and schematics for SMCJ24A are listed on our Part Details page. You can also find images and similar parts to SMCJ24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ24A fall under?
The SMCJ24A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ24A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ24A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ24A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ24A have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for SMCJ24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ24A often in real-time on the comparison pages.
What if I can't find stock of SMCJ24A?
You can fill out our help required form which you can use to request a quote for SMCJ24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.