Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
1,400
in stock
|
Buy Now | |
Farnell
from US$0.33
|
12,660
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
2,975
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,802
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,906
in stock
|
Buy Now | |
element14
from US$0.25
|
1,906
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
762
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now |
AEC Qualified | SMCJ20AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 20 V |
Breakdown VoltageVBR Min(V) | 22.2 V |
BreakdownVoltageVBR Max (V) | 24.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 32.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 20VWM 5% UNI DO214AB | TTI Europe |
SMCJ Series 20 V 1500 W Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 20V, 46.3A, DO-214AB | Distrelec |
Tvs Diode, 1.5Kw, 20V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 20V, UNIDIR, DO-214AB | element14 |
TVS-DIODE UNI 1,5KW 23,35V SMC | Rutronik |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ20A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 20V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ20A?
Additional datasheets, footprints and schematics for SMCJ20A are listed on our Part Details page. You can also find images and similar parts to SMCJ20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ20A fall under?
The SMCJ20A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ20A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ20A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ20A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ20A have stock available?
Authorised distributors including Farnell, TTI Europe, Future Electronics, Distrelec and CoreStaff have stock available or on a lead time for SMCJ20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ20A often in real-time on the comparison pages.
What if I can't find stock of SMCJ20A?
You can fill out our help required form which you can use to request a quote for SMCJ20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.