Status: | Active |
---|---|
Series: | SMCJ18CA |
RoHS: | Compliant |
Prices starting from US$0.24
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
STMicroelectronics, SMCJ18CA-TR | RS |
Diode TVS Single Bi-Dir 18V 1.5KW 2-Pin DO-214AB T/R | Avnet Silica |
Diode, Tvs, 1500W, Smc | Newark Electronics |
SMCJ Series 1500 W 21.1 V Surface Mount Bi Directional TVS Diode - DO-214AB | Future Electronics |
DIODE, TVS, 1500W, SMC | Farnell |
Where can I find additional details, specifications and documents for a SMCJ18CA-TR?
Additional datasheets, footprints and schematics for SMCJ18CA-TR are listed on our Part Details page. You can also find images and similar parts to SMCJ18CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ18CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ18CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ18CA-TR fall under?
The SMCJ18CA-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMCJ18CA-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ18CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ18CA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMCJ18CA-TR have stock available?
Authorised distributors including RS, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SMCJ18CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ18CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMCJ18CA-TR?
You can fill out our help required form which you can use to request a quote for SMCJ18CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.