Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
29,762
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
30,000
in stock
|
Buy Now | |
element14
from US$0.25
|
3,634
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,040
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,266
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMCJ16CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 16 V |
Breakdown VoltageVBR Min(V) | 17.8 V |
BreakdownVoltageVBR Max (V) | 19.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 26 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
TVS DIODE, 1.5KW, 16V, BIDIR, DO-214AB | element14 |
Littelfuse TVS Diode, Bi-Directional, 16V, 57.7A, DO-214AB | Distrelec |
Tvs Diode, 1.5Kw, 16V, Do-214Ab | Newark Electronics |
SMCJ Series 26 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Dir 16V 1500W 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 20.5V |
RoHS Compliant | Yes |
1.5KW 16VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 16V 1.5KW 2-Pin DO-214AB | Avnet America |
A 16V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ16CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ16CA?
Additional datasheets, footprints and schematics for SMCJ16CA are listed on our Part Details page. You can also find images and similar parts to SMCJ16CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ16CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ16CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ16CA fall under?
The SMCJ16CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ16CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ16CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ16CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ16CA have stock available?
Authorised distributors including TTI Europe, Farnell, element14, Chip One Stop and Distrelec have stock available or on a lead time for SMCJ16CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ16CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ16CA?
You can fill out our help required form which you can use to request a quote for SMCJ16CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.