Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
2,365
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
2,975
in stock
|
Buy Now | |
element14
from US$0.25
|
2,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
972
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMCJ16AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 16 V |
Breakdown VoltageVBR Min(V) | 17.8 V |
BreakdownVoltageVBR Max (V) | 19.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 26 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 17.8V to 19.7V |
Peak Pulse Current Ippm | 23.1A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 16VWM 5% UNI DO214AB | TTI Europe |
SMCJ Series 26 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 16V, 57.7A, DO-214AB | Distrelec |
TVS DIODE, 1.5KW, 16V, UNIDIR, DO-214AB | element14 |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ16A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.8V |
Breakdown Voltage Max | 19.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 1.5Kw, 16V, Unidir, Do-214Ab | Newark Electronics |
Diode TVS Single Uni-Directional 16V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Uni-Dir 16V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ16A?
Additional datasheets, footprints and schematics for SMCJ16A are listed on our Part Details page. You can also find images and similar parts to SMCJ16A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ16A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ16A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ16A fall under?
The SMCJ16A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ16A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ16A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ16A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ16A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for SMCJ16A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ16A often in real-time on the comparison pages.
What if I can't find stock of SMCJ16A?
You can fill out our help required form which you can use to request a quote for SMCJ16A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.