Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
3,047
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,047
in stock
|
Buy Now | |
element14
from US$0.29
|
3,047
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2,795
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
2,680
in stock
|
Buy Now | |
RS
from US$0.27
|
1,680
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 150 V |
Breakdown VoltageVBR Min(V) | 167 V |
BreakdownVoltageVBR Max (V) | 185 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 243 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 167V |
Breakdown Voltage Range | 167V to 185V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 6.2A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 150V |
Termination Type | Surface Mount Device |
Time Measured | 5ns |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 268V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 2.5A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMCJ Series 6.5 W 185 V Bi-Directional Surface Mount TVS Diode - SMC | Future Electronics |
Tvs Diode, 1.5Kw, 150V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 150V, BIDIR, DO-214AB | element14 |
Littelfuse TVS Diode, Bi-Directional, 150V, 6.2A, DO-214AB | Distrelec |
TVS-DIODE BI 1,5KW 176V SMC | Rutronik |
1.5KW 150VWM 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMCJ150CA | RS |
Diode TVS Single Bi-Directional 150V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 150V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ150CA?
Additional datasheets, footprints and schematics for SMCJ150CA are listed on our Part Details page. You can also find images and similar parts to SMCJ150CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ150CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ150CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ150CA fall under?
The SMCJ150CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ150CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ150CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ150CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ150CA have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMCJ150CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ150CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ150CA?
You can fill out our help required form which you can use to request a quote for SMCJ150CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.