Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,980
in stock
|
Buy Now | |
element14
from US$0.20
|
12,492
in stock
|
Buy Now | |
Farnell
from US$0.18
|
12,417
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
7,832
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
5,405
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
2,975
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
319
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 12 V |
Breakdown VoltageVBR Min(V) | 13.3 V |
BreakdownVoltageVBR Max (V) | 14.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 19.9 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 14.7V |
Breakdown Voltage Range | 13.3V to 14.7V |
Breakover Voltage Min | 13.3V |
Device Marking | SMCJ12A |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 75.3A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GEE |
Stand-off Voltage | 12V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
TVS DIODE, 1.5KW, 12V, UNIDIR, DO-214AB | element14 |
Diode | Newark Electronics |
Diode TVS Single Uni-Dir 12V 1.5KW 2-Pin DO-214AB | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 14.7V |
Breakdown Voltage Range | 13.3V to 14.7V |
Breakover Voltage Min | 13.3V |
Clamping Voltage @ 8/20µs Max | 19.9V |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 79A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GEE |
Stand-off Voltage | 12V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Diode TVS Single Uni-Directional 12V 1.5kW 2-Pin DO-214AB | Avnet America |
Diode, Fairchild, SMCJ12A | RS |
SMD TVS Diode Unip 1500W 12V SMC | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
SMCJ Series 19.9 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
1.5KW 12VWM 5% UNI DO214AB | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 12V, 75.4A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ12A | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ12A?
Additional datasheets, footprints and schematics for SMCJ12A are listed on our Part Details page. You can also find images and similar parts to SMCJ12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ12A fall under?
The SMCJ12A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ12A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ12A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ12A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ12A have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for SMCJ12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ12A often in real-time on the comparison pages.
What if I can't find stock of SMCJ12A?
You can fill out our help required form which you can use to request a quote for SMCJ12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.