Status: | Active |
---|---|
Series: | SMC30J85A |
RoHS: | Compliant |
Peak pulse power: 3000 W (10/1000 μs) up to 40 kW (8/20 μs) |
3000 W (10/1000 μs) |
up to 40 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 175 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS8598 3000 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Protection |Stmicroelectronics SMC30J8.5A | Newark Electronics |
ESD Suppressor TVS 15KV 2-Pin SMC T/R | Avnet America |
DIODE, TVS, 3000W, 9.9V, SMC | element14 |
DIODE, TVS, 3000W, 9.9V, SMC | Farnell |
Where can I find additional details, specifications and documents for a SMC30J85A?
Additional datasheets, footprints and schematics for SMC30J85A are listed on our Part Details page. You can also find images and similar parts to SMC30J85A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC30J85A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC30J85A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC30J85A fall under?
The SMC30J85A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMC30J85A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC30J85A you can contact the distributor directly for product support, shipping queries etc.
Is the SMC30J85A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMC30J85A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for SMC30J85A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC30J85A often in real-time on the comparison pages.
What if I can't find stock of SMC30J85A?
You can fill out our help required form which you can use to request a quote for SMC30J85A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.