Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Microwave |
---|---|
No. of Channels | 1 Channel |
Product Range | - |
Bandwidth | 3.2GHz |
Signal Generator Modulation | AM FM PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
Signal Generator, 9 kHz to 3.2 GHz | Rohde and Schwarz SMC100A/B103 | RS Americas |
RF & MICROWAVE SIGNAL GENERATOR, 3.2GHZ | Farnell |
Where can I find additional details, specifications and documents for a SMC100A/B103?
Additional datasheets, footprints and schematics for SMC100A/B103 are listed on our Part Details page. You can also find images and similar parts to SMC100A/B103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC100A/B103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC100A/B103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC100A/B103 fall under?
The SMC100A/B103 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to SMC100A/B103 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC100A/B103 you can contact the distributor directly for product support, shipping queries etc.
Is the SMC100A/B103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMC100A/B103 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for SMC100A/B103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC100A/B103 often in real-time on the comparison pages.
What if I can't find stock of SMC100A/B103?
You can fill out our help required form which you can use to request a quote for SMC100A/B103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.