Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5,540.00
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$5,540.00
|
-
|
Buy Now |
Signal Generator Type | Microwave |
---|---|
No. of Channels | 1 Channel |
Product Range | - |
Bandwidth | 1.1GHz |
Signal Generator Modulation | AM FM PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
SIGNAL GENERATOR, SMC100A | Rohde and Schwarz SMC100A/B101 | RS Americas |
Where can I find additional details, specifications and documents for a SMC100A/B101?
Additional datasheets, footprints and schematics for SMC100A/B101 are listed on our Part Details page. You can also find images and similar parts to SMC100A/B101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC100A/B101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC100A/B101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC100A/B101 fall under?
The SMC100A/B101 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to SMC100A/B101 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC100A/B101 you can contact the distributor directly for product support, shipping queries etc.
Is the SMC100A/B101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMC100A/B101 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for SMC100A/B101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC100A/B101 often in real-time on the comparison pages.
What if I can't find stock of SMC100A/B101?
You can fill out our help required form which you can use to request a quote for SMC100A/B101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.