Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 11.1V |
Breakdown Voltage Range | 10V to 11.1V |
Breakover Voltage Min | 10V |
Diode Type | Unidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 39A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 10µA |
SMD Marking | KV |
Stand-off Voltage | 9V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 600W, 9V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 9V, UNIDIR, DO-214AA | element14 |
Transient Voltage Suppressor Uni-Directional 9V 600W 2-Pin DO-214AA | EBV Elektronik |
TVS Diodes 600 Watt TVSs | Future Electronics |
Where can I find additional details, specifications and documents for a SMBJ9V0A?
Additional datasheets, footprints and schematics for SMBJ9V0A are listed on our Part Details page. You can also find images and similar parts to SMBJ9V0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ9V0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ9V0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ9V0A fall under?
The SMBJ9V0A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ9V0A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ9V0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ9V0A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ9V0A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for SMBJ9V0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ9V0A often in real-time on the comparison pages.
What if I can't find stock of SMBJ9V0A?
You can fill out our help required form which you can use to request a quote for SMBJ9V0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.