Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
4,849
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
123,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,849
in stock
|
Buy Now | |
element14
from US$0.19
|
4,849
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,019
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 9 V |
Breakdown VoltageVBR Min(V) | 10 V |
BreakdownVoltageVBR Max (V) | 11.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 15.4 V |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 39A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 4.11A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 4.1A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Uni-Directional, 90V, 4.1A, DO-214AA | Distrelec |
SMBJ Series 15.4 V 600 W Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
600W Surface Mount TVS Diode | Littelfuse SMBJ9.0A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 600W 9,0V SMB | Schukat Electronic |
Tvs Diode, 600W, 90V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 90V, UNIDIR, DO-214AA | element14 |
Diode TVS Single Uni-Directional 90V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
RoHS Compliant | Yes |
600W 9.0VWM 5% UNI DO214AA | TTI Europe |
Diode TVS Single Uni-Dir 9V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ9.0A?
Additional datasheets, footprints and schematics for SMBJ9.0A are listed on our Part Details page. You can also find images and similar parts to SMBJ9.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ9.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ9.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ9.0A fall under?
The SMBJ9.0A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ9.0A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ9.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ9.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ9.0A have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMBJ9.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ9.0A often in real-time on the comparison pages.
What if I can't find stock of SMBJ9.0A?
You can fill out our help required form which you can use to request a quote for SMBJ9.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.