Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
No stock
|
Buy Now | |
Future Electronics | US$0.06 |
150,000
|
Buy Now | |
Rutronik | US$0.07 |
3,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
2,675
|
Buy Now | |
Newark Electronics | US$0.11 |
1,050
|
Buy Now | |
element14 | US$0.09 |
1,050
|
Buy Now | |
Farnell | US$0.08 |
1,050
|
Buy Now | |
Avnet Silica | - |
6,000
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now | |
Avnet Asia | US$0.09 |
-
|
Buy Now |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
Breakdown Voltage Max | 76.7V |
RoHS Compliant | Yes |
SMBJ Series 60 V 600 W Bi-Directional Transient Voltage Suppressor - DO-214AA | Future Electronics |
TVS-DIODE BI 0,6KW 7V SMB | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 600W, 6V, Bidir, Smb Rohs Compliant: Yes |Diodes Inc. SMBJ6.0CA-13-F | Newark Electronics |
TVS DIODE, 600W, 6V, BIDIR, SMB | element14 |
Diode TVS Single Bi-Dir 60V 600W 2-Pin SMB T/R | Avnet Silica |
6V Bidirectional TVS Diode 2-Pin SMB | RS |
Diode TVS Single Bi-Dir 6V 600W 2-Pin SMB T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SMBJ60CA-13-F.?
Additional datasheets, footprints and schematics for SMBJ60CA-13-F. are listed on our Part Details page. You can also find images and similar parts to SMBJ60CA-13-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ60CA-13-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ60CA-13-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ60CA-13-F. fall under?
The SMBJ60CA-13-F. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ60CA-13-F. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ60CA-13-F. you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ60CA-13-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ60CA-13-F. have stock available?
Authorised distributors including Future Electronics, Rutronik, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SMBJ60CA-13-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ60CA-13-F. often in real-time on the comparison pages.
What if I can't find stock of SMBJ60CA-13-F.?
You can fill out our help required form which you can use to request a quote for SMBJ60CA-13-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.