Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
9,350
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6,463
in stock
|
Buy Now | |
element14
from US$0.34
|
6,463
in stock
|
Buy Now | |
Farnell
from US$0.27
|
6,463
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 7V |
Breakdown Voltage Range | 6.4V to 7V |
Breakover Voltage Min | 6.4V |
Device Marking | SMBJ5V0CA |
Diode Type | Bidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 65.2A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 800µA |
SMD Marking | AE |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
600 W Bi-Directional 9.2 V SMT Transient Voltage Suppressor Diode - DO-214AA | Future Electronics |
Diode, Fairchild, SMBJ5V0CA | RS |
Diode TVS Single Bi-Dir 5V 600W 2-Pin DO-214AA | Avnet America |
Tvs Diode, 600W, 5V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 5V, BIDIR, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a SMBJ5V0CA?
Additional datasheets, footprints and schematics for SMBJ5V0CA are listed on our Part Details page. You can also find images and similar parts to SMBJ5V0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ5V0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ5V0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ5V0CA fall under?
The SMBJ5V0CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ5V0CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ5V0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ5V0CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ5V0CA have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for SMBJ5V0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ5V0CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ5V0CA?
You can fill out our help required form which you can use to request a quote for SMBJ5V0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.