Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Prices starting from US$0.0442
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
RoHS Compliant | Yes |
600W 5.0VWM 5% UNI DO214AA | TTI Europe |
TVS-DIODE UNI 0,6KW 5,0V SMB | Rutronik |
SMBJ Series 9.2 V 600 W Uni-Directional Surface Mount TVS Diode- DO-214AA | Future Electronics |
TVS DIODE, 600W, 5V, UNIDIR, DO-214AA | Farnell |
Tvs Diode, 600W, 5V, Unidir, Do-214Aa | Newark Electronics |
TVS Diode, Unidirectional, 5 V, 9.2 V, DO-214AA (SMB), 2 Pins | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ5.0A/TR7?
Additional datasheets, footprints and schematics for SMBJ5.0A/TR7 are listed on our Part Details page. You can also find images and similar parts to SMBJ5.0A/TR7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ5.0A/TR7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ5.0A/TR7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ5.0A/TR7 fall under?
The SMBJ5.0A/TR7 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ5.0A/TR7 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ5.0A/TR7 you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ5.0A/TR7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMBJ5.0A/TR7 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, element14 and Farnell have stock available or on a lead time for SMBJ5.0A/TR7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ5.0A/TR7 often in real-time on the comparison pages.
What if I can't find stock of SMBJ5.0A/TR7?
You can fill out our help required form which you can use to request a quote for SMBJ5.0A/TR7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.