Status: | Unknown |
---|---|
Series: | SMBJ5 Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.13 |
4,925
|
Buy Now | |
Future Electronics | US$0.06 |
888,000
|
Buy Now | |
Rutronik | US$0.07 |
42,000
|
Buy Now | |
Avnet America | US$0.06 |
9,000
|
Buy Now | |
Newark Electronics | US$0.12 |
3,066
|
Buy Now | |
element14 | US$0.09 |
3,066
|
Buy Now | |
Farnell | US$0.08 |
3,066
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
290
|
Buy Now | |
Avnet Silica | - |
189,000
|
Buy Now | |
RS Americas | US$0.15 |
-
|
Buy Now | |
Avnet Asia | US$0.07 |
-
|
Buy Now |
Product Range | SMBJ5 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.23V |
RoHS Compliant | Yes |
SMBJ5.0A Series 600 W 5.0 V Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
TVS-DIODE UNI 0,6KW 6,8V SMB | Rutronik |
Diode TVS Single Uni-Dir 5V 600W 2-Pin SMB T/R | Avnet America |
Diode TVS Single UniDir 5V 600W 2Pin | RS |
Tvs Diode, 9.2V, 600W, Do-214Aa | Newark Electronics |
TVS DIODE, 9.2V, 600W, DO-214AA | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single UniDir 5V 600W 2Pin | Diodes Inc SMBJ5.0A-13-F | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ5.0A-13-F.?
Additional datasheets, footprints and schematics for SMBJ5.0A-13-F. are listed on our Part Details page. You can also find images and similar parts to SMBJ5.0A-13-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ5.0A-13-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ5.0A-13-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ5.0A-13-F. fall under?
The SMBJ5.0A-13-F. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ5.0A-13-F. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ5.0A-13-F. you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ5.0A-13-F. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMBJ5.0A-13-F. have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, RS and Newark Electronics have stock available or on a lead time for SMBJ5.0A-13-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ5.0A-13-F. often in real-time on the comparison pages.
What if I can't find stock of SMBJ5.0A-13-F.?
You can fill out our help required form which you can use to request a quote for SMBJ5.0A-13-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.