Prices starting from US$0.0478
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.23 |
4,430
|
Buy Now | |
Future Electronics | US$0.0478 |
84,000
|
Buy Now | |
TTI Europe | US$0.06 |
45,000
|
Buy Now | |
Schukat Electronic | US$0.10 |
30,500
|
Buy Now | |
Farnell | US$0.15 |
20,185
|
Buy Now | |
Chip One Stop | US$0.12 |
6,000
|
Buy Now | |
element14 | US$0.14 |
4,395
|
Buy Now | |
Newark Electronics | US$0.12 |
4,245
|
Buy Now | |
RS Americas | US$0.21 |
3,056
|
Buy Now | |
Distrelec | US$0.24 |
3,000
|
Buy Now | |
CoreStaff | US$0.15 |
3,000
|
Buy Now | |
Micros | US$0.05 |
3,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.09 |
2,308
|
Buy Now | |
Rutronik | US$0.05 |
-
|
Buy Now | |
Avnet America | US$0.09 |
-
|
Buy Now | |
Symmetry Electronics | US$0.23 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 43 V |
Breakdown VoltageVBR Min(V) | 47.8 V |
BreakdownVoltageVBR Max (V) | 54.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 69.4 V |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 47.8V to 52.8V |
Peak Pulse Current Ippm | 8.7A |
Power Dissipation Pd | 5W |
SMBJ Series 600 W 52.8 V Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
DIODE, TVS, 43V, 600W, BIDIR, SMB | Farnell |
Diode TVS Bi-Directional 43V 600W SMB | RS |
Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 43 V, Do-214Aa, 2, 47.8 V Rohs Compliant: Yes |Littelfuse SMBJ43CA | Newark Electronics |
SMBJ43CA, Bi-Directional TVS Diode, 600W, 2-Pin DO-214AA | Littelfuse SMBJ43CA | RS Americas |
Littelfuse TVS Diode, Bi-Directional, 43V, 8.7A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE BI 0,6KW 51V SMB | Rutronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 76.7V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 58.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 600W 43V SMB | Schukat Electronic |
Diode TVS Single Bi-Directional 43V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
RoHS Compliant | Yes |
600W 43VWM 5% BI DO214AA | TTI Europe |
Diode TVS Single Bi-Dir 43V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ43CA?
Additional datasheets, footprints and schematics for SMBJ43CA are listed on our Part Details page. You can also find images and similar parts to SMBJ43CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ43CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ43CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ43CA fall under?
The SMBJ43CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ43CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ43CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ43CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ43CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Schukat Electronic, Farnell and Chip One Stop have stock available or on a lead time for SMBJ43CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ43CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ43CA?
You can fill out our help required form which you can use to request a quote for SMBJ43CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.