Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
39,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
318,750
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
275,250
in stock
|
Buy Now | |
element14
from US$0.15
|
12,978
in stock
|
Buy Now | |
Farnell
from US$0.15
|
12,978
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
6,282
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5,271
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 3.3V |
Clamping Voltage Vc Max | 7.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 4.1V |
Breakdown Voltage Max | 4.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Peak Pulse Current Ippm | 50A |
Power Dissipation Pd | 600W |
600W 3.3VWM 10% UNI DO214AA | TTI Europe |
Diode TVS Single Uni-Dir 600W 2-Pin SMBJ T/R | Avnet America |
SMBJ Series 600 W 7.3 V Uni Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
DIODE, TVS, UNIDIR, 600W, 3.3V, DO-214AA | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 600W, 3.3V, Do-214Aa | Newark Electronics |
TVS-DIODE UNI 0,6KW 4,1V SMB | Rutronik |
DIODE TVS SINGLE UNI-DIR 600W 2-PIN SMBJ T/R | General Semiconductor / Vishay SMBJ3V3-E3/52 | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ3V3-E3/52.?
Additional datasheets, footprints and schematics for SMBJ3V3-E3/52. are listed on our Part Details page. You can also find images and similar parts to SMBJ3V3-E3/52. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ3V3-E3/52. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ3V3-E3/52. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ3V3-E3/52. fall under?
The SMBJ3V3-E3/52. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ3V3-E3/52. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ3V3-E3/52. you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ3V3-E3/52. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ3V3-E3/52. have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for SMBJ3V3-E3/52..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ3V3-E3/52. often in real-time on the comparison pages.
What if I can't find stock of SMBJ3V3-E3/52.?
You can fill out our help required form which you can use to request a quote for SMBJ3V3-E3/52. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.