Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
183,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
13,905
in stock
|
Buy Now | |
element14
from US$0.09
|
13,905
in stock
|
Buy Now | |
Farnell
from US$0.08
|
13,905
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,195
in stock
|
Buy Now | |
Kruse
-
|
1,962,750
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
RoHS Compliant | Yes |
SMBJ36A Series 600 W 36 V Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
Tvs Diode, 58.1V, 600W, Do-214Aa | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
DIO Z 36V TVS SMBJ36A DO 214AA | Kruse |
Diode TVS Single Uni-Dir 36V 600W 2-Pin SMB T/R | Avnet Silica |
TVS-DIODE UNI 0,6KW 43V SMB | Rutronik |
Where can I find additional details, specifications and documents for a SMBJ36A-13-F?
Additional datasheets, footprints and schematics for SMBJ36A-13-F are listed on our Part Details page. You can also find images and similar parts to SMBJ36A-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ36A-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ36A-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ36A-13-F fall under?
The SMBJ36A-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ36A-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ36A-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ36A-13-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMBJ36A-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMBJ36A-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ36A-13-F often in real-time on the comparison pages.
What if I can't find stock of SMBJ36A-13-F?
You can fill out our help required form which you can use to request a quote for SMBJ36A-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.