Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
No stock
|
Buy Now | |
Rutronik
from US$0.05
|
69,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
30,000
in stock
|
Buy Now | |
RS
from US$0.08
|
18,100
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
17,700
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
11,091
in stock
|
Buy Now | |
element14
from US$0.10
|
11,091
in stock
|
Buy Now | |
Farnell
from US$0.17
|
11,091
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,880
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ33AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 33 V |
Breakdown VoltageVBR Min(V) | 36.7 V |
BreakdownVoltageVBR Max (V) | 42.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 53.3 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
TVS-DIODE UNI 0,6KW 39V SMB | Rutronik |
600W 33VWM 5% UNI DO214AA | TTI Europe |
TVS Diode, 600W, 33V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ33A | RS Americas |
Littelfuse TVS Diode, Uni-Directional, 33V, 11.3A, DO-214AB | Distrelec |
SMBJ Series 53.3 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ33A | RS |
Diode TVS Single Uni-Directional 33V 600W 2-Pin DO-214AA | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 36.7V |
Breakdown Voltage Range | 36.7V to 40.6V |
Breakover Voltage Min | 36.7V |
Diode Type | Unidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 11.3A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | MM |
Stand-off Voltage | 33V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMBJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 33V 600W 2-Pin SMB | Avnet America |
Diode | Newark Electronics |
Where can I find additional details, specifications and documents for a SMBJ33A?
Additional datasheets, footprints and schematics for SMBJ33A are listed on our Part Details page. You can also find images and similar parts to SMBJ33A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ33A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ33A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ33A fall under?
The SMBJ33A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ33A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ33A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ33A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ33A have stock available?
Authorised distributors including Rutronik, TTI Europe, RS, RS Americas and Avnet America have stock available or on a lead time for SMBJ33A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ33A often in real-time on the comparison pages.
What if I can't find stock of SMBJ33A?
You can fill out our help required form which you can use to request a quote for SMBJ33A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.