Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
18,000
in stock
|
Buy Now | |
element14
from US$0.11
|
15,362
in stock
|
Buy Now | |
Farnell
from US$0.19
|
15,362
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,990
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
2,963
in stock
|
Buy Now | |
RS
from US$0.85
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,265
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
1,735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
393
in stock
|
Buy Now | |
Avnet America
-
|
18,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ26CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 26 V |
Breakdown VoltageVBR Min(V) | 28.9 V |
BreakdownVoltageVBR Max (V) | 33.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 42.1 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 28.9V |
Breakdown Voltage Range | 28.9V to 31.9V |
Breakover Voltage Min | 28.9V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 14.3A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 26V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
TVS-DIODE BI 0,6KW 30V SMB | Rutronik |
600W 26VWM 5% BI DO214AA | TTI Europe |
Littelfuse TVS Diode, Bi-Directional, 26V, 14.3A, DO-214AB | Distrelec |
TVS Diode, 600W, 26V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ26CA | RS Americas |
Diode: TVS | Transfer Multisort Elektronik |
SMBJ Series 600 W 26 V 46.6 Vcl Bidirectional Surface Mount TVS Diode - DO-214AA | Future Electronics |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 14.25A |
Power Dissipation Pd | 600W |
Diode TVS Single Bi-Dir 26V 600W 2-Pin SMBJ | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ26CA | RS |
Diode TVS Single Bi-Directional 26V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Dio Tvs Vwm 26V 600W Bidir Smb |Bourns SMBJ26CA | Newark Electronics |
Diode TVS Single Bi-Dir 26V 600W 2-Pin DO-214AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ26CA?
Additional datasheets, footprints and schematics for SMBJ26CA are listed on our Part Details page. You can also find images and similar parts to SMBJ26CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ26CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ26CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ26CA fall under?
The SMBJ26CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ26CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ26CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ26CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ26CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and TTI Europe have stock available or on a lead time for SMBJ26CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ26CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ26CA?
You can fill out our help required form which you can use to request a quote for SMBJ26CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.