Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0364
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
3,650
in stock
|
Buy Now | |
Future Electronics
from US$0.0364
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
24,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0450
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
18,000
in stock
|
Buy Now | |
element14
from US$0.10
|
12,013
in stock
|
Buy Now | |
Farnell
from US$0.18
|
12,013
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
5,326
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,993
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,985
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,566
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMBJ18AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 18 V |
Breakdown VoltageVBR Min(V) | 20 V |
BreakdownVoltageVBR Max (V) | 23.3 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 29.2 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Ser, SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Ser, SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Uni-Dir 18V 600W 2-Pin SMB | Avnet America |
DIODE | element14 |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ18A | RS |
Diode TVS Single Uni-Directional 18V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 20V |
Breakdown Voltage Range | 20V to 22.1V |
Breakover Voltage Min | 20V |
Device Marking | SMBJ18A |
Diode Type | Unidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 20.5A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | LT |
Stand-off Voltage | 18V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 20.55A |
Power Dissipation Pd | 600W |
Diode TVS Single Uni-Dir 18V 600W 2-Pin SMBJ | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
SMBJ Series 600 W 29.2 V Uni-Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
TVS-DIODE UNI 0,6KW 22V SMB | Rutronik |
600W 18VWM 5% UNI DO214AA | TTI Europe |
TVS Diode, 600W, 18V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ18A | RS Americas |
Littelfuse TVS Diode, Uni-Directional, 18V, 20.6A, DO-214AB | Distrelec |
Where can I find additional details, specifications and documents for a SMBJ18A?
Additional datasheets, footprints and schematics for SMBJ18A are listed on our Part Details page. You can also find images and similar parts to SMBJ18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ18A fall under?
The SMBJ18A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ18A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ18A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ18A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ18A have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for SMBJ18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ18A often in real-time on the comparison pages.
What if I can't find stock of SMBJ18A?
You can fill out our help required form which you can use to request a quote for SMBJ18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.