Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec
from US$0.12
|
2,975
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.05
|
42,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.05
|
36,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.06
|
3,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.13
|
2,990
in stock
|
Buy Now |
![]() |
element14
from US$0.13
|
2,405
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.10
|
1,680
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.07
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
AEC Qualified | SMBJ17AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 17 V |
Breakdown VoltageVBR Min(V) | 18.9 V |
BreakdownVoltageVBR Max (V) | 21.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 27.6 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 27.6V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.9V |
Breakdown Voltage Max | 20.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMBJ Series 27.6 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
SMBJ - A 17V | TTI Americas |
600W 17VWM 5% UNI DO214AA | TTI Europe |
TVS DIODE, 600W, 17V, UNIDIR, DO-214AA | element14 |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 27.6V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.9V |
RoHS Compliant | Yes |
TVS UNIDIRECT DIODE | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMBJ17A?
Additional datasheets, footprints and schematics for SMBJ17A are listed on our Part Details page. You can also find images and similar parts to SMBJ17A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ17A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ17A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ17A fall under?
The SMBJ17A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ17A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ17A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ17A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ17A have stock available?
Authorised distributors including Future Electronics, TTI Americas, TTI Europe, CoreStaff and element14 have stock available or on a lead time for SMBJ17A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ17A often in real-time on the comparison pages.
What if I can't find stock of SMBJ17A?
You can fill out our help required form which you can use to request a quote for SMBJ17A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.