Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
3,200
in stock
|
Buy Now | |
Chip Outpost
from US$0.10
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,200
in stock
|
Buy Now | |
element14
from US$0.15
|
3,200
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
2,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,040
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 160 V |
Breakdown VoltageVBR Min(V) | 178 V |
BreakdownVoltageVBR Max (V) | 205 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 259 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 160V |
Clamping Voltage Vc Max | 259V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 178V |
Breakdown Voltage Max | 197V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
TVS DIODE 160VWM 259VC DO214AA | Chip Outpost |
Tvs Diode, 600W, 160V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 160V, BIDIR, DO-214AA | element14 |
Littelfuse TVS Diode, Bi-Directional, 160V, 2.3A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE BI 0,6KW 188V SMB | Rutronik |
SMBJ Series 160 V 600 W Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
600W 160VWM 5% BI DO214AA | TTI Europe |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 160V |
Clamping Voltage Vc Max | 259V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 178V |
Breakdown Voltage Max | 197V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode TVS Single Bi-Dir 160V 600W 2-Pin DO-214AA T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 160V |
Clamping Voltage Vc Max | 259V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 178V |
Breakdown Voltage Max | 197V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Dir 160V 600W 2-Pin DO-214AA T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 178V to 205V |
---|---|
Diode Case Style | DO-214AA |
No. of Pins | 2 |
Peak Pulse Current Ippm | 50A |
Power Dissipation Pd | 600W |
Reverse Stand-Off Voltage Vrwm | 160V |
TVS Polarity | Bidirectional |
RoHS Compliant | Yes |
TVS BIDIRECT DIODE | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ160CA?
Additional datasheets, footprints and schematics for SMBJ160CA are listed on our Part Details page. You can also find images and similar parts to SMBJ160CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ160CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ160CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ160CA fall under?
The SMBJ160CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ160CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ160CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ160CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ160CA have stock available?
Authorised distributors including Chip Outpost, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for SMBJ160CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ160CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ160CA?
You can fill out our help required form which you can use to request a quote for SMBJ160CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.