Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
9,770
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
99,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
57,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
32,113
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
13,083
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
12,500
in stock
|
Buy Now | |
element14
from US$0.14
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
2,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,844
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
44
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.18
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 12 V |
Breakdown VoltageVBR Min(V) | 13.3 V |
BreakdownVoltageVBR Max (V) | 15.3 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 19.9 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 14.7V |
Breakdown Voltage Range | 13.3V to 14.7V |
Breakover Voltage Min | 13.3V |
Device Marking | SMBJ12CA |
Diode Type | Bidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 30.2A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | LE |
Stand-off Voltage | 12V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Tvs Diode, 600W, 12V, Do-214Aa | Newark Electronics |
Diode TVS Single Bi-Dir 12V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 14.7V |
Breakdown Voltage Range | 13.3V to 14.7V |
Breakover Voltage Min | 13.3V |
Clamping Voltage @ 8/20µs Max | 19.9V |
Diode Type | Bidirectional TVS |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 31A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 12V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
SMD TVS Diode Bip 600W 12V SMB | Schukat Electronic |
Diode TVS Single Bi-Directional 12V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 30.15A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
RoHS Compliant | Yes |
600W 12VWM 5% BI DO214AA | TTI Europe |
SMBJ Series 19.9 V 0.6 kW Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
TVS-DIODE BI 0,6KW 14V SMB | Rutronik |
TVS DIODE, 600W, 12V, BIDIR, DO-214AA | element14 |
Diode TVS Bi-Directional 12V 600W SMB | RS |
Littelfuse TVS Diode, Bi-Directional, 12V, 30.2A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Diode, TVS, For Data/Comm, Industrial Equip,30.2A, SMD, Solder Term, Clamp-V 19.9V | Littelfuse SMBJ12CA | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1-Line 12V 30.2A TVS DO-214AA(SMB) | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SMBJ12CA?
Additional datasheets, footprints and schematics for SMBJ12CA are listed on our Part Details page. You can also find images and similar parts to SMBJ12CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ12CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ12CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ12CA fall under?
The SMBJ12CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ12CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ12CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ12CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ12CA have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Chip One Stop and Newark Electronics have stock available or on a lead time for SMBJ12CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ12CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ12CA?
You can fill out our help required form which you can use to request a quote for SMBJ12CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.