Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,275
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
117,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,635
in stock
|
Buy Now | |
element14
from US$0.09
|
2,635
in stock
|
Buy Now | |
Farnell
from US$0.08
|
2,620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,121
in stock
|
Buy Now | |
Avnet Silica
-
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SMBJ Series 12 V 600 W SMT Uni-Directional Transient Voltage Suppressor - SMB | Future Electronics |
Tvs Diode, 600W, 12V, Unidir, Smb Rohs Compliant: Yes |Diodes Inc. SMBJ12A-13-F | Newark Electronics |
TVS DIODE, 600W, 12V, UNIDIR, SMB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS UniDir 12V 600W 2Pin SMB | RS |
Diode TVS Single Uni-Dir 12V 600W 2-Pin SMB T/R | Avnet Silica |
Diode TVS UniDir 12V 600W 2Pin SMB | Diodes Inc SMBJ12A-13-F | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ12A-13-F?
Additional datasheets, footprints and schematics for SMBJ12A-13-F are listed on our Part Details page. You can also find images and similar parts to SMBJ12A-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ12A-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ12A-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ12A-13-F fall under?
The SMBJ12A-13-F is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ12A-13-F when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ12A-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ12A-13-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMBJ12A-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMBJ12A-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ12A-13-F often in real-time on the comparison pages.
What if I can't find stock of SMBJ12A-13-F?
You can fill out our help required form which you can use to request a quote for SMBJ12A-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.