Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.14 |
8,850
|
Buy Now | |
Future Electronics | US$0.12 |
186,000
|
Buy Now | |
Rutronik | US$0.06 |
24,000
|
Buy Now | |
TTI Europe | US$0.08 |
12,000
|
Buy Now | |
Newark Electronics | US$0.23 |
10,945
|
Buy Now | |
element14 | US$0.17 |
10,945
|
Buy Now | |
Farnell | US$0.14 |
10,945
|
Buy Now | |
CoreStaff | US$0.14 |
3,000
|
Buy Now | |
Distrelec | US$0.23 |
2,925
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
1,166
|
Buy Now | |
EBV Elektronik | - |
3,000
|
Buy Now | |
Avnet America | US$0.08 |
-
|
Buy Now | |
RS Americas | US$0.24 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 120 V |
Breakdown VoltageVBR Min(V) | 133 V |
BreakdownVoltageVBR Max (V) | 153 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 193 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 120V |
Clamping Voltage Vc Max | 193V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 133V |
Breakdown Voltage Max | 147V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 147V |
Breakdown Voltage Range | 133V to 147V |
Peak Pulse Current Ippm | 3.1A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 120V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 120V |
Clamping Voltage Vc Max | 193V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 133V |
Breakdown Voltage Max | 147V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMBJ Series 133 V 600 W Surface Mount Unidirectional TVS Diode -DO-214AA | Future Electronics |
TVS-DIODE UNI 0,6KW 140V SMB | Rutronik |
600W 120VWM 5% UNI DO214AA | TTI Europe |
Tvs Diode, 600W, 120V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 120V, UNIDIR, DO-214AA | element14 |
Littelfuse TVS Diode, Uni-Directional, 120V, 3.1A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
600W Surface Mount TVS Diode | Littelfuse SMBJ120A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 120V |
Clamping Voltage Vc Max | 193V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 133V |
Breakdown Voltage Max | 147V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ120A | RS |
Diode TVS Single Uni-Directional 120V 600W 2-Pin DO-214AA | EBV Elektronik |
Diode TVS Single Uni-Dir 120V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ120A?
Additional datasheets, footprints and schematics for SMBJ120A are listed on our Part Details page. You can also find images and similar parts to SMBJ120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ120A fall under?
The SMBJ120A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ120A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ120A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ120A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ120A have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for SMBJ120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ120A often in real-time on the comparison pages.
What if I can't find stock of SMBJ120A?
You can fill out our help required form which you can use to request a quote for SMBJ120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.