Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
4,663
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,663
in stock
|
Buy Now | |
element14
from US$0.20
|
4,663
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,192
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 100 V |
Breakdown VoltageVBR Min(V) | 111 V |
BreakdownVoltageVBR Max (V) | 128 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 162 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Diode: TVS | Transfer Multisort Elektronik |
TVS SURF MT DO214AA - DO214AA | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 100V, 3.7A, DO-214AA | Distrelec |
600W Surface Mount TVS Diode | Littelfuse SMBJ100A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 600W, 100V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 100V, UNIDIR, DO-214AA | element14 |
Diode TVS Single Uni-Directional 100V 600W 2-Pin DO-214AA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
RoHS Compliant | Yes |
600W 100VWM 5% UNI DO214AA | TTI Europe |
Diode TVS Single Uni-Dir 100V 600W 2-Pin SMB | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMBJ100A?
Additional datasheets, footprints and schematics for SMBJ100A are listed on our Part Details page. You can also find images and similar parts to SMBJ100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ100A fall under?
The SMBJ100A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ100A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ100A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ100A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ100A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMBJ100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ100A often in real-time on the comparison pages.
What if I can't find stock of SMBJ100A?
You can fill out our help required form which you can use to request a quote for SMBJ100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.