Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12,221.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12,221.30
|
No stock
|
Buy Now |
Signal Generator Type | Microwave |
---|---|
No. of Channels | 1 Channel |
Product Range | - |
Bandwidth | 6GHz |
Signal Generator Modulation | AM FM PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a SMB100A/B106?
Additional datasheets, footprints and schematics for SMB100A/B106 are listed on our Part Details page. You can also find images and similar parts to SMB100A/B106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMB100A/B106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMB100A/B106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMB100A/B106 fall under?
The SMB100A/B106 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to SMB100A/B106 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMB100A/B106 you can contact the distributor directly for product support, shipping queries etc.
Is the SMB100A/B106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMB100A/B106 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SMB100A/B106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMB100A/B106 often in real-time on the comparison pages.
What if I can't find stock of SMB100A/B106?
You can fill out our help required form which you can use to request a quote for SMB100A/B106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.