Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Signal Generator Type | Microwave |
---|---|
No. of Channels | 1 Channel |
Product Range | - |
Bandwidth | 3.2GHz |
Signal Generator Modulation | AM FM PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a SMB100A/B103?
Additional datasheets, footprints and schematics for SMB100A/B103 are listed on our Part Details page. You can also find images and similar parts to SMB100A/B103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMB100A/B103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMB100A/B103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMB100A/B103 fall under?
The SMB100A/B103 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to SMB100A/B103 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMB100A/B103 you can contact the distributor directly for product support, shipping queries etc.
Is the SMB100A/B103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMB100A/B103 have stock available?
There is no stock from authorised distributors for SMB100A/B103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMB100A/B103 often in real-time on the comparison pages.
What if I can't find stock of SMB100A/B103?
You can fill out our help required form which you can use to request a quote for SMB100A/B103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.