Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2538 |
Application Sub Type | IEEE 802.15.4 ZigBee |
Kit Contents | Eval Board CC2538 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | UART Back-channel Over USB XDS100v3 for Debugging & Flash Programming Break-out Connectors |
SmartRF06 Evaluation Board | Texas Instruments |
Zigbee Dev Kit - 802.15.4, SMARTRF06EBK | RS |
Evaluation Board, Ieee 802.15.4 Zigbee | Newark Electronics |
Where can I find additional details, specifications and documents for a SMARTRF06EBK?
Additional datasheets, footprints and schematics for SMARTRF06EBK are listed on our Part Details page. You can also find images and similar parts to SMARTRF06EBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMARTRF06EBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMARTRF06EBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMARTRF06EBK fall under?
The SMARTRF06EBK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SMARTRF06EBK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMARTRF06EBK you can contact the distributor directly for product support, shipping queries etc.
Is the SMARTRF06EBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMARTRF06EBK have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMARTRF06EBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMARTRF06EBK often in real-time on the comparison pages.
What if I can't find stock of SMARTRF06EBK?
You can fill out our help required form which you can use to request a quote for SMARTRF06EBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.