SMAJ58A-13-F. TVS - Transient Voltage Suppressors by Diodes Incorporated

Status: Unknown
Series: SMAJ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Europe Avnet Europe
935,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
280,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
225,000 units
Buy Now
Logo for Rutronik Rutronik
85,000 units
Buy Now
Logo for element14 element14
15,123 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
10,495 units
Buy Now
Logo for Newark Electronics Newark Electronics
513 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range SMAJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 58V
Clamping Voltage Vc Max 93.6V
Diode Case Style DO-214AC (SMA)
No. of Pins 2Pins
Breakdown Voltage Min 64.4V
RoHS Compliant Yes

Alternative Descriptions

Diode TVS Single Uni-Dir 58V 400W 2-Pin SMA T/R | Avnet Europe
SMA/ / PROTECTION TVS UNIDIRECTIONAL 400W 58V ROHS 5K | Elfaro
TVS-DIODE UNI 0,4KW 68V SMA | Rutronik
TVS DIODE, 93.6V, 400W, DO-214AC | element14
Diode: TVS | Transfer Multisort Elektronik
Stock Europe - ROHS:NO | ComS.I.T.
Diode TVS UniDir 58V 400W 2Pin SMA | Allied Electronics

More Parts in TVS Diodes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMAJ58A-13-F.?

Additional datasheets, footprints and schematics for SMAJ58A-13-F. are listed on our Part Details page. You can also find images and similar parts to SMAJ58A-13-F. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMAJ58A-13-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ58A-13-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMAJ58A-13-F. fall under?

The SMAJ58A-13-F. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMAJ58A-13-F. when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ58A-13-F. you can contact the distributor directly for product support, shipping queries etc.

Is the SMAJ58A-13-F. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SMAJ58A-13-F. have stock available?

Authorised distributors including Avnet Europe, Arrow Electronics, Chip One Stop, Rutronik and element14 have stock available or on a lead time for SMAJ58A-13-F..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMAJ58A-13-F. often in real-time on the comparison pages.

What if I can't find stock of SMAJ58A-13-F.?

You can fill out our help required form which you can use to request a quote for SMAJ58A-13-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay