Status: | Active |
---|---|
Series: | SMAJ5.0CA |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,350
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
895,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
125,000
in stock
|
Buy Now | |
element14
from US$0.12
|
125,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
125,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
9,353
in stock
|
Buy Now | |
EBV Elektronik
-
|
375,000
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SMAJ Series 400 W 5 V Bi Directional SMT TVS Diode - DO-214AC | Future Electronics |
Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 5 V, Do-214Ac, 2, 6.4 V Rohs Compliant: Yes |Stmicroelectronics SMAJ5.0CA-TR | Newark Electronics |
DIODE, TVS, 5V, 400W, BI, SMA, RL | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Transil Diode 400W 5V ESD Protection SMA | RS |
Diode TVS Single Bi-Dir 5V 400W 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMAJ5.0CA-TR?
Additional datasheets, footprints and schematics for SMAJ5.0CA-TR are listed on our Part Details page. You can also find images and similar parts to SMAJ5.0CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ5.0CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ5.0CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ5.0CA-TR fall under?
The SMAJ5.0CA-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMAJ5.0CA-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ5.0CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ5.0CA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMAJ5.0CA-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMAJ5.0CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ5.0CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMAJ5.0CA-TR?
You can fill out our help required form which you can use to request a quote for SMAJ5.0CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.