Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
No distributors results available
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ36A-TP?
Additional datasheets, footprints and schematics for SMAJ36A-TP are listed on our Part Details page. You can also find images and similar parts to SMAJ36A-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ36A-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ36A-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ36A-TP fall under?
The SMAJ36A-TP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ36A-TP when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ36A-TP you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ36A-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ36A-TP have stock available?
There is no stock from authorised distributors for SMAJ36A-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ36A-TP often in real-time on the comparison pages.
What if I can't find stock of SMAJ36A-TP?
You can fill out our help required form which you can use to request a quote for SMAJ36A-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.