Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0395
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,875
in stock
|
Buy Now | |
Rutronik
from US$0.0469
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0395
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
element14
from US$0.13
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
6,288
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
4,975
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
3,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,335
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ36AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 36 V |
Breakdown VoltageVBR Min(V) | 40 V |
BreakdownVoltageVBR Max (V) | 44.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 58.1 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 64.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 48.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
TVS-DIODE UNI 0,4KW 42V SMA | Rutronik |
SMAJ Series 58.1 V 0.4 kW Surface Mount Uni-Directional TVS Diode - DO-214AC | Future Electronics |
Tvs Diode, 400W, 36V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 36V, UNIDIR, DO-214AC | element14 |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ36A | RS Americas |
Littelfuse TVS Diode, Uni-Directional, 36V, 6.9A, DO-214AC | Distrelec |
TVS Diode SMA Suf MT T/R | RS |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 64.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 48.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 400W 36V SMA | Schukat Electronic |
Diode TVS Single Uni-Directional 36V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 64.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
RoHS Compliant | Yes |
400W 36VWM 5% UNI DO214AC | TTI Europe |
Diode TVS Single Uni-Dir 36V 400W 2-Pin SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ36A?
Additional datasheets, footprints and schematics for SMAJ36A are listed on our Part Details page. You can also find images and similar parts to SMAJ36A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ36A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ36A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ36A fall under?
The SMAJ36A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ36A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ36A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ36A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ36A have stock available?
Authorised distributors including Rutronik, Future Electronics, Rapid Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for SMAJ36A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ36A often in real-time on the comparison pages.
What if I can't find stock of SMAJ36A?
You can fill out our help required form which you can use to request a quote for SMAJ36A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.