Status: | Active |
---|---|
Series: | SMAJ20A |
RoHS: | Compliant |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
1,186
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
6,804
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
1,243
in stock
|
Buy Now | |
element14
from US$0.15
|
1,186
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
450
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Diode: TVS | Transfer Multisort Elektronik |
SMAJ Series 400 W 23.4 V Uni Directional Surface Mount TVS Diode - DO-214AC | Future Electronics |
TVS DIODE, 400W, 20V, DO-214AC | element14 |
Tvs Diode, Unidir, 20V, 400W, Do-214Ac | Newark Electronics |
Diode TVS Single Uni-Dir 20V 400W 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ20A-TR?
Additional datasheets, footprints and schematics for SMAJ20A-TR are listed on our Part Details page. You can also find images and similar parts to SMAJ20A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ20A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ20A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ20A-TR fall under?
The SMAJ20A-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMAJ20A-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ20A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ20A-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMAJ20A-TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SMAJ20A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ20A-TR often in real-time on the comparison pages.
What if I can't find stock of SMAJ20A-TR?
You can fill out our help required form which you can use to request a quote for SMAJ20A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.