Status: | Active |
---|---|
Series: | SMAJ130CA |
RoHS: | Compliant |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
95,000
in stock
|
Buy Now | |
element14
from US$0.15
|
15,327
in stock
|
Buy Now | |
Farnell
from US$0.14
|
15,327
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
395,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
SPICE models |
---|
smaj-series PSpice model (.lib) and symbols (.olb) |
CAD Symbol & Footprint models |
---|
smajxxa Orcad Symbol and Footprint files |
smajxxca Orcad Symbol and Footprint files |
SMAJ Series 130 V 400 W Bi-Directional SMT TVS Diode - DO-214AC (SMA) | Future Electronics |
TRANSIL 400W 130V BIDIR SMA | element14 |
Transil 400W 130V Bi-Directional Sma | Newark Electronics |
Diode TVS Single Bi-Dir 130V 400W 2-Pin SMA T/R | Avnet Silica |
SMAJ130CA-TR,TVS Diode,Tj 400W 130V,Bi | RS |
Where can I find additional details, specifications and documents for a SMAJ130CA-TR?
Additional datasheets, footprints and schematics for SMAJ130CA-TR are listed on our Part Details page. You can also find images and similar parts to SMAJ130CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ130CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ130CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ130CA-TR fall under?
The SMAJ130CA-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMAJ130CA-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ130CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ130CA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMAJ130CA-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for SMAJ130CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ130CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMAJ130CA-TR?
You can fill out our help required form which you can use to request a quote for SMAJ130CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.