Status: | Unknown |
---|---|
Series: | Transil SMA6J Series |
RoHS: | Unknown |
Product Range | Transil SMA6J Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 130V |
Clamping Voltage Vc Max | 204V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 144V |
Breakdown Voltage Max | 159V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 152V |
Breakdown Voltage Range | 144V to 159V |
Clamping Voltage @ 8/20µs Max | 223V |
Current Ir Vbr Measurement Min | 1mA |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Peak Pulse Current Ippm | 15A |
Power Dissipation Pd | 4W |
Stand-off Voltage | 130V |
Termination Type | Surface Mount Device |
Time Measured | 50ms |
Diode, Tvs, 600W, Sma | Newark Electronics |
DIODE, TVS, 600W, SMA | Farnell |
Diode TVS Single Bi-Dir 130V 600W 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMA6J130CA-TR?
Additional datasheets, footprints and schematics for SMA6J130CA-TR are listed on our Part Details page. You can also find images and similar parts to SMA6J130CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6J130CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6J130CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6J130CA-TR fall under?
The SMA6J130CA-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMA6J130CA-TR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6J130CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6J130CA-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6J130CA-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SMA6J130CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6J130CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMA6J130CA-TR?
You can fill out our help required form which you can use to request a quote for SMA6J130CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.