Status: | Unknown |
---|---|
Series: | SMA6F Transil Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
8,785
in stock
|
Buy Now | |
element14
from US$0.12
|
8,785
in stock
|
Buy Now | |
Farnell
from US$0.12
|
8,785
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | SMA6F Transil Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMA6F-A Series 600 W 24 V 38.9 Vcl Uni-Directional SMT TVS Diode - DO-221AC | Future Electronics |
Tvs Diode, 600W, 24V, Unidir, Do-221Ac | Newark Electronics |
TVS DIODE, 600W, 24V, UNIDIR, DO-221AC | element14 |
SMA6F24A, TVS Diodes | RS |
Diode TVS Single Uni-Directional 24V 600W 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMA6F24A?
Additional datasheets, footprints and schematics for SMA6F24A are listed on our Part Details page. You can also find images and similar parts to SMA6F24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6F24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6F24A fall under?
The SMA6F24A is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SMA6F24A when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F24A you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6F24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6F24A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SMA6F24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6F24A often in real-time on the comparison pages.
What if I can't find stock of SMA6F24A?
You can fill out our help required form which you can use to request a quote for SMA6F24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.