Status: | Unknown |
---|---|
Series: | SMA6F Transil Series |
RoHS: | Unknown |
Prices starting from US$0.09
Product Range | SMA6F Transil Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 16V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.9V |
Breakdown Voltage Max | 19.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMA6FxxA Series 16 V 23.1 A 600 W Transient Voltage Suppressor - SMAflat | Future Electronics |
SMA6F16A, TVS Diodes | RS |
Protection |Stmicroelectronics SMA6F16A | Newark Electronics |
TVS DIODE, 600W, 16V, UNIDIR, DO-221AC | Farnell |
Diode TVS Single Uni-Dir 16V 600W 2-Pin DO-221AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMA6F16A?
Additional datasheets, footprints and schematics for SMA6F16A are listed on our Part Details page. You can also find images and similar parts to SMA6F16A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6F16A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F16A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6F16A fall under?
The SMA6F16A is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SMA6F16A when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F16A you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6F16A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6F16A have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMA6F16A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6F16A often in real-time on the comparison pages.
What if I can't find stock of SMA6F16A?
You can fill out our help required form which you can use to request a quote for SMA6F16A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.