Status: | Unknown |
---|---|
Series: | SMA6F Transil Series |
RoHS: | Unknown |
Prices starting from US$0.09
Product Range | SMA6F Transil Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMA6F12A, TVS Diodes | RS |
Tvs Diode, 600W, 12V, Unidir, Do-221Ac | Newark Electronics |
SMA6F-A Series 600 W 12 V 25.3 Vcl Uni-Directional SMT TVS Diode - DO-221AC | Future Electronics |
TVS DIODE, 600W, 12V, UNIDIR, DO-221AC | element14 |
Diode TVS Single Uni-Directional 12V 600W 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMA6F12A?
Additional datasheets, footprints and schematics for SMA6F12A are listed on our Part Details page. You can also find images and similar parts to SMA6F12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6F12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6F12A fall under?
The SMA6F12A is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SMA6F12A when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F12A you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6F12A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6F12A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SMA6F12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6F12A often in real-time on the comparison pages.
What if I can't find stock of SMA6F12A?
You can fill out our help required form which you can use to request a quote for SMA6F12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.